18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIO TVS VWM 11V 600W UNIDIR SMA
TVS DIODE 11VWM 18.2VC DO214AC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J11ATR-ND | 33AH9392 | SMA6J11A |
| Product Name | TVS Diodes | Dio Tvs Vwm 11V 600W Unidir Sma Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 18.2 volts | 18.2 volts |