Manufacturer: STMicroelectronics
Win Source Part Number: 1097326-SMA6J12CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: SMA6J12CA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 23.5V
Peak Pulse Current(Ippm): 157A (8/20μs)
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): P4SMA15C R2; P4SMA15C F3G; P4SMA15C M2G;
Introduction Date: February 21, 2007
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
600W Bidirectional TVS Diode, 12V, SMA, 157A Surge Product overview: SMA6J12CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 12V, 157A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 12V, 157A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J12CA-TR can be used for catalog matching and distributor lookup.
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.5V Clamp 157A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
SMA6J12CA-TR,TVS Diode,Tj 600W 12V,Bi
SMA6J12CA-TR,TVS Diode,Tj 600W 12V,Bi
SMA6J12CA-TR,TVS Diode,Tj 600W 12V,Bi
TVS DIODE 12VWM 23.5VC SMA
TVS Diodes / ESD Suppressors HJ Temp Transil
TVS DIODE 12VWM 23.5VC SMA
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097326-SMA6J12CA-TR | 144-SMA6J12CA-TR | 497-5918-1-ND | 7958640 | 7958640P | SMA6J12CA-TR | SMA6J12CA-TR | SMA6J12CA-TR | 50P8652 |
| Product Name | TVS - TVS - Diodes - SMA6J12CA-TR | 600W 12V 157A TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics |
| Package | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214 | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA | |
| VWM | 12 volts | ||||||||
| IPPM | 157 amps | ||||||||
| VC | 23.5 volts | 23.5 volts | 23.5 volts | 23.5 volts | |||||
| VBR | 13.3 volts | 13.3 volts | 13.3 volts | 13.3 volts |