The SMA6J11CA is a bidirectional transient voltage suppressor diode in the SMA6J series, designed to protect sensitive electronics from voltage transients such as lightning. It is packed in a DO-214AC surface-mount package with a low profile to minimize PCB footprint. The device has a peak pulse power dissipation of 600 W at a 10/1000μs waveform, a reverse breakdown voltage range of 12.2 to 13.5 V, and a maximum clamping voltage of 18.2 V at a peak pulse current of 33.0 A. It meets UL 497B as an isolated loop circuit protector and carries RoHS Pb-e3 and UL94 V-0 compliance. The part has a typical reverse leakage current of 1 μA at 11 V and operates between -65°C and 150°C. Thermal resistance from junction to lead is 30°C/W and junction to ambient is 120°C/W.
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
18.2V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Trans Voltage Suppressor Diode, Product overview: SMA6J11CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J11CA can be used for catalog matching and distributor lookup.
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J11CA | SMA6J11CA-ND | 144-SMA6J11CA |
| Product Name | Surface Mount 600W | TVS Diodes | TVS Protection Diode |
| VC | 18.2 volts | 18.2 volts | |
| VBR | 12.2 to 13.5 volts | 12.2 volts | |
| Configuration | Single | Single | |
| Package | SMA; DO-214AC, SMA |