DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
106
107
108
109
110
111
112
113
114
115
116
117
118
120
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 10.3V Clamp 48.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 11.4V Clamp 43.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.3V Clamp 40.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12.9V Clamp 38.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 12V Clamp 41.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.3V Clamp 37.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 13.6V Clamp 36.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.3V Clamp 35A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 14.4V Clamp 34.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.4V Clamp 32.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15.9V Clamp 31.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 15V Clamp 33.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 17V Clamp 37A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA) | |
| 27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.2V Clamp 15.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 32.4V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.5V Clamp 14.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 35.8V Clamp 14A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 38.9V Clamp 12.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 39.4V Clamp 12.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 42.1V Clamp 11.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 43V Clamp 11.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 45.4V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 46.6V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 48.4V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 50V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.3V Clamp 9.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 53.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 58.1V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 59V Clamp 8.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.3V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 64.5V Clamp 7.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 71.4V Clamp 7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.2V Clamp 54.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 9.6V Clamp 52.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| TVS DIODE 100VWM 162VC DO221AC | |
| TVS DIODE 110VWM 177VC DO221AC | |
| TVS DIODE 18VWM 29.2VC DO214AC | |
| TVS DIODE 24VWM 38.9VC DO214AC | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 6VWM 10.3VC DO214AC |
| << Prev | Next >> |