26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMAflat
600 W, 16 V TVS in SMA Flat Product overview: SMA6F16A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 16 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 16 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F16A can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 16VWM 26VC SMAFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18265-2-ND | 144-SMA6F16A | SMA6F16A | SMA6F16A |
| Product Name | TVS Diodes | 600 W 16 V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-214AC-2 (SMA) | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 26 volts | 26 volts |