Micro Commercial Components Corp. TVS Diodes SMA6J13A-TP

Description
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA6J13A-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMA6J13A-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMA6J13A-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299769-SMA6J13A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299769-SMA6J13A-TP
Circuit Protection - TVS - Diodes 1299769-SMA6J13A-TP
Win Source Part Number: 1299769-SMA6J13A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 21.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 27.9A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: -SMA6J13A-TPMSCT,-SM A6J13A-TPMSTR,SMA6J1 3A-TPMSTR,SMA6J13ATP ,SMA6J13A-TPMSCT,SMA 6J13A-TPMSDKR,-SMA6J 13A-TPMSDKR Base Product Number: SMA6J13

Win Source Part Number: 1299769-SMA6J13A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 27.9A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: -SMA6J13A-TPMSCT,-SMA6J13A-TPMSTR,SMA6J13A-TPMSTR,SMA6J13ATP,SMA6J13A-TPMSCT,SMA6J13A-TPMSDKR,-SMA6J13A-TPMSDKR
Base Product Number: SMA6J13

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J13A-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J13A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J13A-TP
TVS DIODE 13VWM 21.5VC DO214AC

TVS DIODE 13VWM 21.5VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J13A-TPMSCT-ND 1299769-SMA6J13A-TP SMA6J13A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 21.5 volts 21.5 volts 21.5 volts
Unlock Full Specs
to access all available technical data