TVS DIODE 28VWM 45.5VC DO221AC
TVS DIODE 28VWM 45.5VC DO221AC
TVS DIODE 28VWM 45.5VC DO221AC
TVS DIODE, UNIDIRECTIONAL, 58.8V, 4KW ROHS COMPLIANT: YES
600W,28V 5%,UNIDIR,SLIM SMA TVS
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2330928 | 112-SMA6F28A-M3/HCT-ND | 74AJ2148 | SMA6F28A-M3/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidirectional, 58.8V, 4Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Direction | Unidirectional | Unidirectional | ||
| RoHS Compliant | RoHS | RoHS | ||
| Package | DO-221 | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | |
| Pin Count | 2 |