121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
STMicroelectronics SMA6F58A TVS Diode
STMicroelectronics SMA6F58A TVS Diode
STMicroelectronics SMA6F58A TVS Diode
TVS DIODE, UNIDIR, 58V, 600W, DO-221AC ROHS COMPLIANT: YES
TVS DIODE 58VWM 121VC SMAFLAT
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA6F58ATR-ND | 2085102 | 2085103P | 93AH0413 | SMA6F58A |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 58V, 600W, Do-221Ac Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | Sma flat | SMA Flat | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 121 volts | 121 volts | |||
| VBR | 64.6 volts | 64.6 volts |