26.7V Clamp 22.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 17VWM 26.7VC DO214AC
600W,17V 5%,UNIDIR,SMA TVS
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J17A-M3/5A-ND | SMA6J17A-M3/5A | 43X1114 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 600W,17V 5%,unidir,sma Tvs Vishay |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 26.7 volts | 26.7 volts |