Manufacturer: STMicroelectronics
Win Source Part Number: 1097335-SMA6J18A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 33.2V
Peak Pulse Current(Ippm): 102A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
33.2V Clamp 102A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
SMA6J18A-TR,TVS Diode,Tj 600W 18V,Uni
SMA6J18A-TR,TVS Diode,Tj 600W 18V,Uni
SMA6J18A-TR,TVS Diode,Tj 600W 18V,Uni
600W TVS Diode, Unidirectional, 18V, SMA, 60A Surge Product overview: SMA6J18A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 18V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 18V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J18A-TR can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors HJ Temp Transil
TVS DIODE 18VWM 33.2VC SMA
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097335-SMA6J18A-TR | 497-5923-1-ND | 7959268P | 7959268 | 144-SMA6J18A-TR | SMA6J18A-TR | SMA6J18A-TR | 50P8663 |
| Product Name | TVS - TVS - Diodes - SMA6J18A-TR | TVS Diodes | TVS Diodes | TVS Diodes | 600W 18V 60A TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | Tape and Reel | DO-214AC-2 (SMA) | SMA; SMA (DO-214AC) | |
| VWM | 18 volts | |||||||
| IPPM | 102 amps | |||||||
| VC | 33.2 volts | 33.2 volts | 33.2 volts | |||||
| VBR | 20 volts | 20 volts | 20 volts |