Bourns, Inc. Circuit Protection - TVS - Diodes SMA6J17CA-Q

Description
Win Source Part Number: 1301517-SMA6J17CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMA6J-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SMA6J17CA-QCT,11 8-SMA6J17CA-QTR Base Product Number: SMA6J17
Request a Quote Datasheet
Description
Win Source Part Number: 1301517-SMA6J17CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMA6J-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SMA6J17CA-QCT,11 8-SMA6J17CA-QTR Base Product Number: SMA6J17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1301517-SMA6J17CA-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301517-SMA6J17CA-Q
Circuit Protection - TVS - Diodes 1301517-SMA6J17CA-Q
Win Source Part Number: 1301517-SMA6J17CA-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMA6J-Q Type: Zener Package: Tape & Reel (TR) Applications: Automotive, Telecom Standard Package: 5,000 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 17V Voltage - Breakdown (Min): 18.9V Voltage - Clamping (Max) @ Ipp: 27.6V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 21.8A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SMA6J17CA-QCT,11 8-SMA6J17CA-QTR Base Product Number: SMA6J17

Win Source Part Number: 1301517-SMA6J17CA-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6J-Q
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Voltage - Breakdown (Min): 18.9V
Voltage - Clamping (Max) @ Ipp: 27.6V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 21.8A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMA6J17CA-QCT,118-SMA6J17CA-QTR
Base Product Number: SMA6J17

Buy Now Datasheet
Singapore, Singapore
TVS Protection Diode
144-SMA6J17CA-Q
TVS Protection Diode 144-SMA6J17CA-Q
TVS DIODE 17VWM 27.6VC DO214AC Product overview: SMA6J17CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J17CA-Q can be used for catalog matching and distributor lookup.

TVS DIODE 17VWM 27.6VC DO214AC Product overview: SMA6J17CA-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J17CA-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 118-SMA6J17CA-QTR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

27.6V Clamp 21.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J17CA-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J17CA-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J17CA-Q
TVS DIODE 17VWM 27.6VC DO214AC

TVS DIODE 17VWM 27.6VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1301517-SMA6J17CA-Q 144-SMA6J17CA-Q 118-SMA6J17CA-QTR-ND SMA6J17CA-Q
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data