21.5V Clamp 28A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 13VWM 21.5VC DO214AC Product overview: SMA6J13A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A can be used for catalog matching and distributor lookup.
DIO TVS VWM 13V 600W UNIDIR SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMA6J13ATR-ND | 144-SMA6J13A | 33AH9400 |
| Product Name | TVS Diodes | TVS Protection Diode | Dio Tvs Vwm 13V 600W Unidir Sma Bourns |
| Configuration | Single | Single | |
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 21.5 volts |