TVS DIODE 26VWM 42VC DO221AC
TVS DIODE 26VWM 42VC DO221AC
TVS DIODE 26VWM 42VC DO221AC
600W,26V 5%,UNIDIR,SLIM SMA TVS
TVS DIODE, UNIDIRECTIONAL, 53.3V, 4KW ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6F26A-M3/HTR-ND | SMA6F26A-M3/H | 74AJ2147 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidirectional, 53.3V, 4Kw Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 42 volts | 42 volts | |
| VBR | 28.9 volts | 28.9 volts |