Bourns, Inc. TVS Protection Diode SMA6J18A-Q

Description
TVS DIODE Product overview: SMA6J18A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J18A-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE Product overview: SMA6J18A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J18A-Q can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TVS Protection Diode
144-SMA6J18A-Q
TVS Protection Diode 144-SMA6J18A-Q
TVS DIODE Product overview: SMA6J18A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J18A-Q can be used for catalog matching and distributor lookup.

TVS DIODE Product overview: SMA6J18A-Q from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J18A-Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 118-SMA6J18A-QCT-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 118-SMA6J18A-QTR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 118-SMA6J18A-QDKR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1301527-SMA6J18A-Q - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1301527-SMA6J18A-Q
Circuit Protection - TVS - Diodes 1301527-SMA6J18A-Q
Win Source Part Number: 1301527-SMA6J18A-Q Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SMA6J-Q Type: Zener Package: Tape & Reel Applications: Automotive, Telecom Standard Package: 5,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18V Voltage - Breakdown (Min): 20V Voltage - Clamping (Max) @ Ipp: 29.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 20.6A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: Bourns Inc. Other Names: 118-SMA6J18A-QCT,118 -SMA6J18A-QTR,118-SM A6J18A-QDKR Base Product Number: SMA6J18

Win Source Part Number: 1301527-SMA6J18A-Q
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6J-Q
Type: Zener
Package: Tape & Reel
Applications: Automotive, Telecom
Standard Package: 5,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Voltage - Breakdown (Min): 20V
Voltage - Clamping (Max) @ Ipp: 29.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 20.6A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: 118-SMA6J18A-QCT,118-SMA6J18A-QTR,118-SMA6J18A-QDKR
Base Product Number: SMA6J18

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J18A-Q - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J18A-Q
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J18A-Q
TVS DIODE

TVS DIODE

Supplier's Site
Tvs Diode, Aec-Q101, Unidir, 18V, Do214Ac Rohs Compliant Bourns - 40AH1237 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, Unidir, 18V, Do214Ac Rohs Compliant Bourns
40AH1237
Tvs Diode, Aec-Q101, Unidir, 18V, Do214Ac Rohs Compliant Bourns 40AH1237
TVS DIODE, AEC-Q101, UNIDIR, 18V, DO214AC ROHS COMPLIANT: YES

TVS DIODE, AEC-Q101, UNIDIR, 18V, DO214AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J18A-Q 118-SMA6J18A-QCT-ND 1301527-SMA6J18A-Q SMA6J18A-Q 40AH1237
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Aec-Q101, Unidir, 18V, Do214Ac Rohs Compliant Bourns
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape & Reel (TR) SMA; DO-214AC, SMA DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data