14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 8.5VWM 14.4VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18457-2-ND | SMA6F8.5AY | SMA6F8.5AY |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | SMA-Flat-2 |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 14.4 volts | 14.4 volts |