100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
100V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, UNIDIR, 48V, 600W, DO-221AC ROHS COMPLIANT: YES
TVS DIODE 48VWM 100VC SMAFLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA6F48AYCT-ND | 93AH0412 | SMA6F48AY |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 48V, 600W, Do-221Ac Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 100 volts | 100 volts |