Vishay Precision Group TVS - TVS - Diodes - SMA6F8.5A-M3/6A SMA6F8.5A-M3/6A

Description
Manufacturer: Vishay Win Source Part Number: 1097321-SMA6F8.5A-M3 /6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 8.5V Minimum Breakdown Voltage: 9.4V Max Clamping Voltage: 18.7V Peak Pulse Current(Ippm): 205A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097321-SMA6F8.5A-M3 /6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 8.5V Minimum Breakdown Voltage: 9.4V Max Clamping Voltage: 18.7V Peak Pulse Current(Ippm): 205A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMA6F8.5A-M3/6A - 1097321-SMA6F8.5A-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6F8.5A-M3/6A
1097321-SMA6F8.5A-M3/6A
TVS - TVS - Diodes - SMA6F8.5A-M3/6A 1097321-SMA6F8.5A-M3/6A
Manufacturer: Vishay Win Source Part Number: 1097321-SMA6F8.5A-M3 /6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 8.5V Minimum Breakdown Voltage: 9.4V Max Clamping Voltage: 18.7V Peak Pulse Current(Ippm): 205A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097321-SMA6F8.5A-M3/6A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.4V
Max Clamping Voltage: 18.7V
Peak Pulse Current(Ippm): 205A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8.5V 13.3V TVS Protection Diode - 144-SMA6F8.5A-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.5V 13.3V TVS Protection Diode
144-SMA6F8.5A-M3/6A
8.5V 13.3V TVS Protection Diode 144-SMA6F8.5A-M3/6A
4kW TVS Diode, 8.5V VRWM, Unidirectional, 13.3V Vc, SMA Product overview: SMA6F8.5A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 13.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 13.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F8.5A-M3/6A can be used for catalog matching and distributor lookup.

4kW TVS Diode, 8.5V VRWM, Unidirectional, 13.3V Vc, SMA Product overview: SMA6F8.5A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.5V, 13.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.5V, 13.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F8.5A-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA6F8.5A-M3/6AGITR-ND - DigiKey
Thief River Falls, MN, United States
18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - SMA6F8.5A-M3/6AGICT-ND - DigiKey
Thief River Falls, MN, United States
18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - SMA6F8.5A-M3/6AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

18.7V Clamp 205A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F8.5A-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F8.5A-M3/6A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F8.5A-M3/6A
TVS DIODE 8.5VWM 18.7VC DO221AC

TVS DIODE 8.5VWM 18.7VC DO221AC

Supplier's Site
Diode, Tvs, 4Kw, 8.5V, Unidir, Do-221Ac; Product Range Vishay - 93T1153 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 8.5V, Unidir, Do-221Ac; Product Range Vishay
93T1153
Diode, Tvs, 4Kw, 8.5V, Unidir, Do-221Ac; Product Range Vishay 93T1153
DIODE, TVS, 4KW, 8.5V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:18.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 4KW, 8.5V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:18.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 4Kw, 8.5V, Unidirectional, Do-221Ac; Product Range Vishay - 93T1152 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 8.5V, Unidirectional, Do-221Ac; Product Range Vishay
93T1152
Diode, Tvs, 4Kw, 8.5V, Unidirectional, Do-221Ac; Product Range Vishay 93T1152
DIODE, TVS, 4KW, 8.5V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:18.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 4KW, 8.5V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:8.5V; Clamping Voltage Max:18.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1097321-SMA6F8.5A-M3/6A 144-SMA6F8.5A-M3/6A SMA6F8.5A-M3/6AGITR-ND SMA6F8.5A-M3/6A 93T1153
Product Name TVS - TVS - Diodes - SMA6F8.5A-M3/6A 8.5V 13.3V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 4Kw, 8.5V, Unidir, Do-221Ac; Product Range Vishay
Package SMA; DO-221AC (SlimSMA) Tape and Reel SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA)
VWM 8.5 volts
IPPM 205 amps
VC 18.7 volts 18.7 volts 18.7 volts
VBR 9.4 volts 9.4 volts 9.4 volts
Unlock Full Specs
to access all available technical data