Win Source Part Number: 1298457-SMA6F6.5A
Category: Circuit Protection>TVS - Diodes
Series: SMA6F
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.5V
Voltage - Breakdown (Min): 7.2V
Voltage - Clamping (Max) @ Ipp: 11.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 56A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -1138-SMA6F6.5ACT,49
Base Product Number: SMA6F6.5
STMicroelectronics SMA6F6.5A TVS Diode
STMicroelectronics SMA6F6.5A TVS Diode
STMicroelectronics SMA6F6.5A TVS Diode
11.2V Clamp 56A Ipp Tvs Diode Surface Mount SMAflat
600 W, 6.5 V TVS in SMA Flat Product overview: SMA6F6.5A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 6.5 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 6.5 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F6.5A can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 600W, 6.5V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
TVS DIODE 6.5VWM 11.2VC SMAFLAT
TVS DIODE, 600W, 6.5V, UNIDIR, DO-221AC; Product Range:SMA6F Transil Series; TVS Polarity:Unidirectio
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298457-SMA6F6.5A | 1924754 | 1925118P | 497-18411-2-ND | 144-SMA6F6.5A | SMA6F6.5A | SMA6F6.5A | 99AC0551 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | TVS Diodes | 600 W 6.5 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 6.5V, Unidir, Do-221Ac; Product Range Stmicroelectronics | |
| Package | DO-221AC, SMA Flat Leads | Sma flat | SMA Flat | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-221AC | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 11.2 volts | ||||
| VBR | 7.2 volts | 7.2 volts | 7.2 volts | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |