Vishay Intertechnology, Inc. 600W 13V TVS Protection Diode SMA6J13A-E3/5A

Description
TVS Diodes - Transient Voltage Suppressors 600W 13V 5% Unidir Product overview: SMA6J13A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes - Transient Voltage Suppressors 600W 13V 5% Unidir Product overview: SMA6J13A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-E3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 13V TVS Protection Diode - 144-SMA6J13A-E3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 13V TVS Protection Diode
144-SMA6J13A-E3/5A
600W 13V TVS Protection Diode 144-SMA6J13A-E3/5A
TVS Diodes - Transient Voltage Suppressors 600W 13V 5% Unidir Product overview: SMA6J13A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-E3/5A can be used for catalog matching and distributor lookup.

TVS Diodes - Transient Voltage Suppressors 600W 13V 5% Unidir Product overview: SMA6J13A-E3/5A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-E3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295336-SMA6J13A-E3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295336-SMA6J13A-E3/5A
Circuit Protection - TVS - Diodes 1295336-SMA6J13A-E3/5A
Win Source Part Number: 1295336-SMA6J13A-E3/ 5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 23.9V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 147A (8/20µs) Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6J13

Win Source Part Number: 1295336-SMA6J13A-E3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 23.9V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 147A (8/20µs)
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6J13

Buy Now Datasheet
TVS Diodes - SMA6J13A-E3/5A-ND - DigiKey
Thief River Falls, MN, United States
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
600W,13V 5%,unidir,sma Tvs Vishay - 24R7316 - Newark, An Avnet Company
Chicago, IL, United States
600W,13V 5%,unidir,sma Tvs Vishay
24R7316
600W,13V 5%,unidir,sma Tvs Vishay 24R7316
600W,13V 5%,UNIDIR,SMA TVS

600W,13V 5%,UNIDIR,SMA TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J13A-E3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J13A-E3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J13A-E3/5A
TVS DIODE 13VWM 23.9VC DO214AC

TVS DIODE 13VWM 23.9VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J13A-E3/5A 1295336-SMA6J13A-E3/5A SMA6J13A-E3/5A-ND 24R7316 SMA6J13A-E3/5A
Product Name 600W 13V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes 600W,13V 5%,unidir,sma Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 4000 watts 4000 watts 600 watts 4000 watts
Unlock Full Specs
to access all available technical data