TVS DIODE 18VWM 29.2VC DO221AC
TVS DIODE 18VWM 29.2VC DO221AC
TVS DIODE 18VWM 29.2VC DO221AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMA6J18CAFLQ-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 29.2 volts |