TVS DIODE 60VWM 96.8VC DO221AC
TVS DIODE 60VWM 96.8VC DO221AC
TVS DIODE 60VWM 96.8VC DO221AC
TVS DIODE, UNIDIRECTIONAL, 125V, 4KW ROHS COMPLIANT: YES
600W,60V 5%,UNIDIR,SLIM SMA TVS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6F60A-M3/HTR-ND | 74AJ2158 | SMA6F60A-M3/H |
| Product Name | TVS Diodes | Tvs Diode, Unidirectional, 125V, 4Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 96.8 volts | 96.8 volts | |
| VBR | 66.7 volts | 66.7 volts |