STMicroelectronics, Inc. TVS Diodes SMA6F188A

Description
328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat
Request a Quote Datasheet
Description
328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-SMA6F188ACT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat

328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat

Buy Now Datasheet
TVS Diodes - 497-SMA6F188ATR-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat

328V Clamp 2A Ipp Tvs Diode Surface Mount SMAflat

Buy Now Datasheet
600 W 188 V TVS Protection Diode - 144-SMA6F188A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W 188 V TVS Protection Diode
144-SMA6F188A
600 W 188 V TVS Protection Diode 144-SMA6F188A
600 W, 188 V TVS in SMA Flat Product overview: SMA6F188A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 188 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 188 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F188A can be used for catalog matching and distributor lookup.

600 W, 188 V TVS in SMA Flat Product overview: SMA6F188A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 188 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 188 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F188A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298462-SMA6F188A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298462-SMA6F188A
Circuit Protection - TVS - Diodes 1298462-SMA6F188A
Win Source Part Number: 1298462-SMA6F188A Category: Circuit Protection>TVS - Diodes Series: SMA6F, TRANSIL™ Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V (Max) Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 2A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAflat Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: SMA6F188A,497-SMA6F1 88ADKR,497-SMA6F188A TR,497-SMA6F188ACT Base Product Number: SMA6F188

Win Source Part Number: 1298462-SMA6F188A
Category: Circuit Protection>TVS - Diodes
Series: SMA6F, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V (Max)
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 328V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 2A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: SMA6F188A,497-SMA6F188ADKR,497-SMA6F188ATR,497-SMA6F188ACT
Base Product Number: SMA6F188

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F188A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F188A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F188A
TVS DIODE 188VWM 328VC SMAFLAT

TVS DIODE 188VWM 328VC SMAFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-SMA6F188ACT-ND 144-SMA6F188A 1298462-SMA6F188A SMA6F188A
Product Name TVS Diodes 600 W 188 V TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads SMA; SMAflat
Peak Pulse Power 600 watts 600 watts 600 watts
VC 328 volts 328 volts 328 volts
Unlock Full Specs
to access all available technical data