600W Bidirectional TVS Diode, 13V, SMA, 147A Surge Product overview: SMA6J13CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 13V, 147A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 13V, 147A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13CA-TR can be used for catalog matching and distributor lookup.
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
23.9V Clamp 147A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097329-SMA6J13CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 13V
Minimum Breakdown Voltage: 14.4V
Max Clamping Voltage: 23.9V
Peak Pulse Current(Ippm): 147A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
TVS DIODE 13VWM 23.9VC SMA
TVS DIODE 13VWM 23.9VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J13CA-TR | 497-5920-2-ND | 1097329-SMA6J13CA-TR | SMA6J13CA-TR | SMA6J13CA-TR |
| Product Name | 600W 13V 147A TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMA6J13CA-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |