Vishay Precision Group 15V 600W TVS Protection Diode SMA6F15A-M3/6A

Description
15V TVS Diode, 600W Peak Pulse Power, Unidirectional, SMA Product overview: SMA6F15A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F15A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V TVS Diode, 600W Peak Pulse Power, Unidirectional, SMA Product overview: SMA6F15A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F15A-M3/6A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 600W TVS Protection Diode - 144-SMA6F15A-M3/6A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 600W TVS Protection Diode
144-SMA6F15A-M3/6A
15V 600W TVS Protection Diode 144-SMA6F15A-M3/6A
15V TVS Diode, 600W Peak Pulse Power, Unidirectional, SMA Product overview: SMA6F15A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F15A-M3/6A can be used for catalog matching and distributor lookup.

15V TVS Diode, 600W Peak Pulse Power, Unidirectional, SMA Product overview: SMA6F15A-M3/6A from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F15A-M3/6A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 112-SMA6F15A-M3/6ACT-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - 112-SMA6F15A-M3/6ATR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Diodes - 112-SMA6F15A-M3/6ADKR-ND - DigiKey
Thief River Falls, MN, United States
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMA6F15A-M3/6A - 1097311-SMA6F15A-M3/6A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6F15A-M3/6A
1097311-SMA6F15A-M3/6A
TVS - TVS - Diodes - SMA6F15A-M3/6A 1097311-SMA6F15A-M3/6A
Manufacturer: Vishay Win Source Part Number: 1097311-SMA6F15A-M3/ 6A Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-221AC (SlimSMA) STAND-OFF Voltage (Vwm): 15V Minimum Breakdown Voltage: 16.7V Max Clamping Voltage: 27.7V Peak Pulse Current(Ippm): 123A (8/20μs) Power Dissipation - Pd: 4000W (4kW) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1097311-SMA6F15A-M3/6A
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-221AC (SlimSMA)
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 123A (8/20μs)
Power Dissipation - Pd: 4000W (4kW)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F15A-M3/6A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F15A-M3/6A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F15A-M3/6A
TVS DIODE 15VWM 27.7VC DO221AC

TVS DIODE 15VWM 27.7VC DO221AC

Supplier's Site
Diode, Tvs, 4Kw, 15V, Unidir, Do-221Ac; Product Range Vishay - 93T1123 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 15V, Unidir, Do-221Ac; Product Range Vishay
93T1123
Diode, Tvs, 4Kw, 15V, Unidir, Do-221Ac; Product Range Vishay 93T1123
DIODE, TVS, 4KW, 15V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:27.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 4KW, 15V, UNIDIR, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:27.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 4Kw, 15V, Unidirectional, Do-221Ac; Product Range Vishay - 93T1122 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 15V, Unidirectional, Do-221Ac; Product Range Vishay
93T1122
Diode, Tvs, 4Kw, 15V, Unidirectional, Do-221Ac; Product Range Vishay 93T1122
DIODE, TVS, 4KW, 15V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:15V; Clamping Voltage Max:27.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

DIODE, TVS, 4KW, 15V, UNIDIRECTIONAL, DO-221AC; Product Range:TRANSZORB SMA6F Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:27.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SMA6F15A-M3/6A 112-SMA6F15A-M3/6ACT-ND 1097311-SMA6F15A-M3/6A SMA6F15A-M3/6A 93T1123
Product Name 15V 600W TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMA6F15A-M3/6A Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 4Kw, 15V, Unidir, Do-221Ac; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA) SMA; DO-221AC (SlimSMA)
Peak Pulse Power 600 watts 4000 watts 4000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data