265V Clamp 12.6A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W Bidirectional TVS Diode, 154V, SMA, 265V Clamp Product overview: SMA6J154CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 154V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 154V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J154CA-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1093998-SMA6J154CA-T
Category: Circuit Protection>TVS - Diodes
Series: SMA6J, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 154V
Voltage - Breakdown (Min): 171V
Voltage - Clamping (Max) @ Ipp: 265V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 12.6A (8/20µs)
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SM6T200CA-E3/52; SM6T150CA-E3/52; SMBJ150CA; SMBJ160CA; P6SMB200CA; SMBJ170CA;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: SMA6J154CA-TR-ND,497
Base Product Number: SMA6J
Product Status: Obsolete
TVS DIODE 154VWM 265VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7885-2-ND | 144-SMA6J154CA-TR | 1093998-SMA6J154CA-TR | SMA6J154CA-TR |
| Product Name | TVS Diodes | 600W 154V 265V TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-214AC, SMA | Tape and Reel | DO-214AC, SMA | SMA; SMA (DO-214AC) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |
| VC | 265 volts | 265 volts | 265 volts |