Vishay Intertechnology, Inc. TVS Protection Diode SMA6J13A-M3/5A

Description
TVS DIODE 13VWM 20.4VC DO214AC Product overview: SMA6J13A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-M3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 13VWM 20.4VC DO214AC Product overview: SMA6J13A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-M3/5A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-SMA6J13A-M3/5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J13A-M3/5A
TVS Protection Diode 144-SMA6J13A-M3/5A
TVS DIODE 13VWM 20.4VC DO214AC Product overview: SMA6J13A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-M3/5A can be used for catalog matching and distributor lookup.

TVS DIODE 13VWM 20.4VC DO214AC Product overview: SMA6J13A-M3/5A from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J13A-M3/5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295337-SMA6J13A-M3/5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295337-SMA6J13A-M3/5A
Circuit Protection - TVS - Diodes 1295337-SMA6J13A-M3/5A
Win Source Part Number: 1295337-SMA6J13A-M3/ 5A Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 13V Voltage - Breakdown (Min): 14.4V Voltage - Clamping (Max) @ Ipp: 20.4V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 29.4A Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6J13

Win Source Part Number: 1295337-SMA6J13A-M3/5A
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 20.4V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29.4A
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6J13

Buy Now Datasheet
TVS Diodes - SMA6J13A-M3/5A-ND - DigiKey
Thief River Falls, MN, United States
20.4V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

20.4V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J13A-M3/5A - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J13A-M3/5A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J13A-M3/5A
TVS DIODE 13VWM 20.4VC DO214AC

TVS DIODE 13VWM 20.4VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6J13A-M3/5A 1295337-SMA6J13A-M3/5A SMA6J13A-M3/5A-ND SMA6J13A-M3/5A
Product Name TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape & Reel (TR) DO-214AC, SMA SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data