DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
105
106
107
108
109
110
111
112
113
114
115
116
117
120
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 10.3V Clamp 38.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 100V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 11.2V Clamp 35.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 113V Clamp 3.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 13.4V Clamp 174A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 13.4V Clamp 43.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 13.7V Clamp 38.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 134V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 137V Clamp 2.9A Ipp Tvs Diode Surface Mount SMAflat | |
| 14.4V Clamp 27.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 14.5V Clamp 35.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 17V Clamp 23.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 17V Clamp 29.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18.8V Clamp 26.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 18V Clamp 21.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.5V Clamp 20.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 19.5V Clamp 27.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount SMAflat | |
| 19.9V Clamp 25.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 20.1V Clamp 24.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 209V Clamp 1.9A Ipp Tvs Diode Surface Mount SMAflat | |
| 21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 21.5V Clamp 23.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 21.7V Clamp 23.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 22V Clamp 22.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.1V Clamp 17.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 23.2V Clamp 21.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 23.8V Clamp 21A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.2V Clamp 21.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SOD-128 | |
| 24.4V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 20.5A Ipp Tvs Diode Surface Mount Thin SMA | |
| 246V Clamp 1.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 25.3V Clamp 20.1A Ipp Tvs Diode Surface Mount SMAflat | |
| 25.8V Clamp 19.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.9V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 26V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.2V Clamp 18.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 28.8V Clamp 17.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount SOD-128 | |
| 29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount Thin SMA | |
| 29V Clamp 17.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 32.4V Clamp 12.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 32.4V Clamp 247A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 32.4V Clamp 247A Ipp Tvs Diode Surface Mount DO-218AB | |
| 32.5V Clamp 12.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 32.5V Clamp 12.3A Ipp Tvs Diode Surface Mount Thin SMA | |
| 32.5V Clamp 16.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 328V Clamp 1.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 34.1V Clamp 11.7A Ipp Tvs Diode Surface Mount SOD-128 | |
| 34.1V Clamp 11.7A Ipp Tvs Diode Surface Mount Thin SMA | |
| 34.7V Clamp 15.4A Ipp Tvs Diode Surface Mount SMAflat | |
| 35.5V Clamp 11.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 35.5V Clamp 225A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 35.5V Clamp 225A Ipp Tvs Diode Surface Mount DO-218AB | |
| 35.7V Clamp 11.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 35.7V Clamp 11.2A Ipp Tvs Diode Surface Mount Thin SMA | |
| 37.8V Clamp 10.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 38.9V Clamp 180A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5) | |
| 38.9V Clamp 205A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 38.9V Clamp 205A Ipp Tvs Diode Surface Mount DO-218AB | |
| 39.3V Clamp 13.7A Ipp Tvs Diode Surface Mount SMAflat | |
| 39V Clamp 10.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 40.6V Clamp 9.9A Ipp Tvs Diode Surface Mount SOD-128 | |
| 40.6V Clamp 9.9A Ipp Tvs Diode Surface Mount Thin SMA | |
| 42.1V Clamp 190A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 42.1V Clamp 190A Ipp Tvs Diode Surface Mount DO-218AB | |
| 42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 42.2V Clamp 9.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 42.8V Clamp 12.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 45.4V Clamp 154A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5) | |
| 45.4V Clamp 176A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 45.4V Clamp 176A Ipp Tvs Diode Surface Mount DO-218AB | |
| 45.4V Clamp 8.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.3V Clamp 11.2A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218 | |
| 48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB | |
| 48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AC | |
| 48.4V Clamp 145A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5) | |
| 48.4V Clamp 165A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 48.4V Clamp 165A Ipp Tvs Diode Surface Mount DO-218AB | |
| 48.4V Clamp 8.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 48.7V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 49.2V Clamp 10.6A Ipp Tvs Diode Surface Mount SMAflat | |
| 50.2V Clamp 8A Ipp Tvs Diode Surface Mount SMAflat | |
| 50V Clamp 10.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 51.4V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-218AB | |
| 51.4V Clamp 156A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 51.4V Clamp 156A Ipp Tvs Diode Surface Mount DO-218AB | |
| 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218 | |
| 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB | |
| 53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC | |
| 53.3V Clamp 131A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5) | |
| 53.3V Clamp 150A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 53.3V Clamp 150A Ipp Tvs Diode Surface Mount DO-218AB | |
| 53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 53.5V Clamp 123A Ipp Tvs Diode Surface Mount DO-218AB | |
| 53.5V Clamp 9.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 53.6V Clamp 7.5A Ipp Tvs Diode Surface Mount SOD-128 | |
| 58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218 | |
| 58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB | |
| 58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AC | |
| 58.1V Clamp 120A Ipp Tvs Diode Surface Mount 2-DFN (8.1x10.5) | |
| 58.1V Clamp 138A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 58.1V Clamp 138A Ipp Tvs Diode Surface Mount DO-218AB | |
| 58.4V Clamp 6.8A Ipp Tvs Diode Surface Mount SOD-128 | |
| 59V Clamp 112A Ipp Tvs Diode Surface Mount DO-218AB | |
| 59V Clamp 8.8A Ipp Tvs Diode Surface Mount SMAflat | |
| 63.3V Clamp 6.3A Ipp Tvs Diode Surface Mount SOD-128 | |
| 64.3V Clamp 103A Ipp Tvs Diode Surface Mount DO-218AB | |
| 64.3V Clamp 8.3A Ipp Tvs Diode Surface Mount SMAflat | |
| 64.5V Clamp 102A Ipp Tvs Diode Surface Mount DO-218 | |
| 64.5V Clamp 102A Ipp Tvs Diode Surface Mount DO-218AB | |
| 64.5V Clamp 102A Ipp Tvs Diode Surface Mount DO-218AC | |
| 64.5V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 64.5V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AB | |
| 64.9V Clamp 6.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 65V Clamp 8A Ipp Tvs Diode Surface Mount SMAflat | |
| 6600W TVS,DO-218AB | |
| 69.4V Clamp 115A Ipp Tvs Diode Surface Mount DO-218AB (SMCJ) | |
| 69.4V Clamp 115A Ipp Tvs Diode Surface Mount DO-218AB | |
| 69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB | |
| 69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AC | |
| 69.4V Clamp 95A Ipp Tvs Diode Surface Mount DO-218 | |
| 69.4V Clamp 95A Ipp Tvs Diode Surface Mount DO-218AB | |
| 69.7V Clamp 7.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 69.8V Clamp 5.7A Ipp Tvs Diode Surface Mount SOD-128 | |
| 71.4V Clamp 92.4A Ipp Tvs Diode Surface Mount DO-218AB | |
| 76.3V Clamp 5.2A Ipp Tvs Diode Surface Mount SOD-128 | |
| 76.7V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB | |
| 76V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 80.6V Clamp 82A Ipp Tvs Diode Surface Mount DO-218AB | |
| 8000W TVS DO-218AB | |
| 82.8V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-128 | |
| 84V Clamp 27A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat | |
| 9.2V Clamp 43.5A Ipp Tvs Diode Surface Mount SMAflat | |
| 90.9V Clamp 4.4A Ipp Tvs Diode Surface Mount SOD-128 | |
| 90.9V Clamp 4.4A Ipp Tvs Diode Surface Mount Thin SMA | |
| 97.4V Clamp 4.1A Ipp Tvs Diode Surface Mount SOD-128 | |
| DIODE, TVS, 8W, 30V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 33V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 36V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 40V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 43V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 45V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 48V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 51V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 54V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 58V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 60V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 64V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 70V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 75V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 78V, 5%, BIDIR, | |
| DIODE, TVS, 8W, 85V, 5%, BIDIR, | |
| DIODE, TVS, UNI-DIR, LOAD DUMP, | |
| TVS DIODE 12VWM 19.5VC THIN SMA | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 18VWM 29.2VC THIN SMA | |
| TVS DIODE 20VWM 32.5VC THIN SMA | |
| TVS DIODE 21VWM 34.1VC THIN SMA | |
| TVS DIODE 22VWM 35.5VC DO218AB | |
| TVS DIODE 22VWM 35.7VC THIN SMA | |
| TVS DIODE 24VWM 39VC THIN SMA | |
| TVS DIODE 25VWM 40.6VC THIN SMA | |
| TVS DIODE 26VWM 42.2VC THIN SMA | |
| TVS DIODE 30VWM 48.4VC DO218 | |
| TVS DIODE 30VWM 48.4VC DO218AB | |
| TVS DIODE 30VWM 48.4VC DO218AC | |
| TVS DIODE 30VWM 48.7VC THIN SMA | |
| TVS DIODE 33VWM 53.3VC 2DFN | |
| TVS DIODE 33VWM 53.3VC DO218AB | |
| TVS DIODE 33VWM 53.3VC DO218AC | |
| TVS DIODE 33VWM 53.3VC SMTO-263 | |
| TVS DIODE 33VWM 53.6VC THIN SMA | |
| TVS DIODE 36VWM 58.1VC DO218AB | |
| TVS DIODE 36VWM 58.1VC DO218AC | |
| TVS DIODE 36VWM 58.1VC SMTO-263 | |
| TVS DIODE 36VWM 58.4VC THIN SMA | |
| TVS DIODE 39VWM 63.3VC THIN SMA | |
| TVS DIODE 40VWM 64.5VC DO218AB | |
| TVS DIODE 40VWM 64.5VC DO218AC | |
| TVS DIODE 40VWM 64.5VC SMTO-263 | |
| TVS DIODE 40VWM 64.9VC THIN SMA | |
| TVS DIODE 43VWM 69.4VC DO218AB | |
| TVS DIODE 43VWM 69.4VC DO218AC | |
| TVS DIODE 43VWM 69.4VC SMTO-263 | |
| TVS DIODE 43VWM 69.8VC THIN SMA | |
| TVS DIODE 45VWM 72.7VC DO218AB | |
| TVS DIODE 45VWM 72.7VC SMTO-263 | |
| TVS DIODE 47VWM 76.3VC THIN SMA | |
| TVS DIODE 48VWM 77.4VC DO218AB | |
| TVS DIODE 48VWM 77.4VC SMTO-263 | |
| TVS DIODE 51VWM 82.4VC DO218AB | |
| TVS DIODE 51VWM 82.4VC SMTO-263 | |
| TVS DIODE 51VWM 82.8VC THIN SMA | |
| TVS DIODE 54VWM 87.1VC DO218AB | |
| TVS DIODE 57VWM 92.7VC SMTO-263 | |
| TVS DIODE 58VWM 93.6VC DO218AB | |
| TVS DIODE 60VWM 96.8VC DO218AB | |
| TVS DIODE 60VWM 96.8VC SMTO-263 | |
| TVS DIODE 60VWM 97.4VC THIN SMA | |
| TVS DIODE 64VWM 103VC DO218AB | |
| TVS DIODE 64VWM 103VC SMTO-263 | |
| TVS DIODE 70VWM 113VC DO218AB | |
| TVS DIODE 75VWM 121VC DO218AB | |
| TVS DIODE 78VWM 126VC DO218AB | |
| TVS DIODE 85VWM 137VC DO218AB |
| << Prev | Next >> |