The SMA6J22CA is a surface-mount transient voltage suppressor diode in the DO-214AC (SMA) package, designed to protect sensitive electronics from transient voltage events such as lightning. It has a peak pulse power dissipation of 600 W at a 10/1000 μs waveform, a reverse standoff voltage of 22 V, and a maximum clamping voltage of 35.5 V at a peak pulse current of 17.0 A. The device is bi-directional, with a maximum reverse leakage current of 1 μA at 22 V, and operates within a junction temperature range of -65°C to 150°C. It features a glass passivated junction, low dynamic resistance, and complies with UL94 V-0 flammability rating and UL 497B as an isolated loop circuit protector. The part is RoHS compliant and halogen-free, with Pb-free terminal finish (E3).
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Trans Voltage Suppressor Diode, Product overview: SMA6J22CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J22CA can be used for catalog matching and distributor lookup.
35.5V Clamp 17A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J22CA | 144-SMA6J22CA | SMA6J22CA-ND |
| Product Name | Surface Mount 600W | TVS Protection Diode | TVS Diodes |
| VC | 35.5 volts | 35.5 volts | |
| VBR | 24.4 to 26.9 volts | 24.4 volts | |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS |