Vishay Intertechnology, Inc. TVS Diodes SMA6F6.0A-M3/6B

Description
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet
Description
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMA6F6.0A-M3/6B-ND - DigiKey
Thief River Falls, MN, United States
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMA6F6.0A-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6F6.0A-M3/6B
TVS Protection Diode 144-SMA6F6.0A-M3/6B
TVS DIODE 6VWM 13.7VC DO221AC Product overview: SMA6F6.0A-M3/6B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F6.0A-M3/6B can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 13.7VC DO221AC Product overview: SMA6F6.0A-M3/6B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F6.0A-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1295022-SMA6F6.0A-M3/6B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295022-SMA6F6.0A-M3/6B
Circuit Protection - TVS - Diodes 1295022-SMA6F6.0A-M3/6B
Win Source Part Number: 1295022-SMA6F6.0A-M3 /6B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 14,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6V Voltage - Breakdown (Min): 6.7V Voltage - Clamping (Max) @ Ipp: 13.7V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 290A (8/20µs) Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6F6.0

Win Source Part Number: 1295022-SMA6F6.0A-M3/6B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 14,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6V
Voltage - Breakdown (Min): 6.7V
Voltage - Clamping (Max) @ Ipp: 13.7V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 290A (8/20µs)
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6F6.0

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F6.0A-M3/6B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F6.0A-M3/6B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F6.0A-M3/6B
TVS DIODE 6VWM 13.7VC DO221AC

TVS DIODE 6VWM 13.7VC DO221AC

Supplier's Site
Diode, Tvs, 4Kw, 6V, Unidir, Do-221Ac; Tvs Polarity Vishay - 93T1142 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 6V, Unidir, Do-221Ac; Tvs Polarity Vishay
93T1142
Diode, Tvs, 4Kw, 6V, Unidir, Do-221Ac; Tvs Polarity Vishay 93T1142
DIODE, TVS, 4KW, 6V, UNIDIR, DO-221AC; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:6V; Clamping Voltage Max:13.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.7V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS, 4KW, 6V, UNIDIR, DO-221AC; TVS Polarity:Unidirectional; Reverse Standoff Voltage:6V; Clamping Voltage Max:13.7V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:6.7V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6F6.0A-M3/6B-ND 144-SMA6F6.0A-M3/6B 1295022-SMA6F6.0A-M3/6B SMA6F6.0A-M3/6B 93T1142
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 4Kw, 6V, Unidir, Do-221Ac; Tvs Polarity Vishay
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads Tape & Reel (TR) DO-221AC, SMA Flat Leads SMA; DO-221AC (SlimSMA) DO-221AC
Peak Pulse Power 4000 watts 4000 watts 4000 watts 4000 watts
VC 13.7 volts 13.7 volts 13.7 volts
VBR 6.7 volts 6.7 volts 6.7 volts 6.7 volts
Unlock Full Specs
to access all available technical data