21.5V Clamp 29A Ipp Tvs Diode Surface Mount SMAflat
Automotive 600 W, 13 V TVS in SMA Flat Product overview: SMA6F13AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 13 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 13 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F13AY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298533-SMA6F13AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6F
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 13V
Voltage - Breakdown (Min): 14.4V
Voltage - Clamping (Max) @ Ipp: 21.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 29A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAflat
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-18440-6,497-1844
Base Product Number: SMA6F13
Trans Voltage Suppressor Diode, 600W, 13V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC
STMicroelectronics SMA6F13AY TVS Diode
STMicroelectronics SMA6F13AY TVS Diode
STMicroelectronics SMA6F13AY TVS Diode
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 13VWM 21.5VC SMAFLAT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18440-2-ND | 144-SMA6F13AY | 1298533-SMA6F13AY | SMA6F13AY | 1924307P | 1924307 | SMA6F13AY | SMA6F13AY |
| Product Name | TVS Diodes | Automotive 600 W 13 V TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AC, SMA Flat Leads | SMA Flat | Sma flat | SMA-Flat-2 | SMA; SMAflat | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||||
| VC | 21.5 volts | 21.5 volts | 21.5 volts | |||||
| VBR | 14.4 volts | 14.4 volts | 14.4 volts |