Manufacturer: STMicroelectronics
Win Source Part Number: 1097324-SMA6J10CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 19.6V
Peak Pulse Current(Ippm): 184A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
600W Bidirectional TVS Diode, SMA, 10V, 19.6V Clamp Product overview: SMA6J10CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V, 19.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, 19.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J10CA-TR can be used for catalog matching and distributor lookup.
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 10VWM 19.6VC SMA
DIODE, TVS, 600W, SMA; Product Range:Transil SMA6J Series; TVS Polarity:Bidirection
TVS DIODE 10VWM 19.6VC SMA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097324-SMA6J10CA-TR | 144-SMA6J10CA-TR | 497-5916-2-ND | SMA6J10CA-TR | 50P8648 | SMA6J10CA-TR |
| Product Name | TVS - TVS - Diodes - SMA6J10CA-TR | 600W 10V 19.6V TVS Protection Diode | TVS Diodes | TVS Diodes | Diode, Tvs, 600W, Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA (DO-214AC) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| VWM | 10 volts | |||||
| IPPM | 184 amps | |||||
| VC | 19.6 volts | 19.6 volts | 19.6 volts | 19.6 volts | ||
| VBR | 11.1 volts | 11.1 volts | 11.1 volts | 11.1 volts |