50.2V Clamp 12.3A Ipp Tvs Diode Surface Mount SMAflat
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 31VWM 50.2VC SMAFLAT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1925190P | 1924748 | 497-18452-2-ND | SMA6F31AY | SMA6F31AY |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | SMA Flat | Sma flat | SMA; DO-221AC, SMA Flat Leads | SMA-Flat-2 | SMA; SMAflat |
| Pin Count | 2 | 2 |