DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
Page:
1
50
60
70
80
90
100
110
111
112
113
114
115
116
117
118
119
120
121
122
123
130
140
150
160
170
173
| Product Name | Notes |
|---|---|
| 16.4A 24.4V 16.7V 15V DO-214AC | |
| 16.4A 24.4V 16.7V 15V SMA(DO-214 | |
| 16V 17.8V 26V 15.4A 400WSMA(DO-2 | |
| 17.8V 400W 15.4A 16V 26VSMA(DO-2 | |
| 170V 189V 275V 1.5ASMA(DO-214AC) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount SMA | |
| 24.4V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 243V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 25.62V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 259V Clamp 1.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 259V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA | |
| 259V Clamp 1.6A Ipp Tvs Diode Surface Mount SMA | |
| 259V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.9V Clamp 14.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26.9V Clamp 18.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 266V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 268V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 268V Clamp 1.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 26V Clamp 15.3A Ipp Tvs Diode Surface Mount SMA | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC | |
| 26V Clamp 15.4A Ipp Tvs Diode Surface Mount SMA | |
| 26V Clamp 19.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.3V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 27.6V Clamp 14.5A Ipp Tvs Diode Surface Mount SMA | |
| 27.6V Clamp 18.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 271.95V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.09A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 275V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA | |
| 275V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 275V Clamp 1.5A Ipp Tvs Diode Surface Mount SMA | |
| 275V Clamp 1.8A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28.8V Clamp 13.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28.8V Clamp 17.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 28.98V Clamp 14.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 287V Clamp 1.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 287V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 288.75V Clamp 1.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 291.6V Clamp 1.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 292V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 292V Clamp 1.4A Ipp Tvs Diode Surface Mount SMA | |
| 30.5V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 30.66V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 1.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 304V Clamp 990mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 306.6V Clamp 1.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 317V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| 328V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 328V Clamp 910mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| 353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC) | |
| Clamp Ipp Tvs Diode Surface Mount DO-214AC (SMA) | |
| Clamp Ipp Tvs Diode | |
| TVS DIODE 14.5A 27.6VC DO214AC | |
| TVS DIODE 150VWM 243VC DO214AC | |
| TVS DIODE 150VWM 243VC SMA | |
| TVS DIODE 15VWM 24.4VC DO214AC | |
| TVS DIODE 15VWM 24.4VC SMA | |
| TVS DIODE 15VWM 26.9VC DO214AC | |
| TVS DIODE 160VWM 259VC DO214AC | |
| TVS DIODE 160VWM 259VC SMA | |
| TVS DIODE 160VWM 287VC DO214AC | |
| TVS DIODE 16VWM 26VC DO214AC | |
| TVS DIODE 16VWM 26VC SMA | |
| TVS DIODE 16VWM 28.8VC DO214AC | |
| TVS DIODE 170VWM 275VC DO214AC | |
| TVS DIODE 170VWM 275VC SMA | |
| TVS DIODE 170VWM 304VC DO214AC | |
| TVS DIODE 17VWM 27.6VC DO214AC | |
| TVS DIODE 17VWM 27.6VC SMA | |
| TVS DIODE 17VWM 30.5VC DO214AC | |
| TVS DIODE 180VWM 291.6V DO214AC | |
| TVS DIODE 180VWM 292VC DO214AC | |
| TVS DIODE 188VWM 328VC DO214AC | |
| TVS DIODE 188VWM 344VC DO214AC | |
| TVS DIODE 18VWM 32.2VC DO214AC | |
| TVS, UNI-DIR, 400W, 15V, DO-214A |
| << Prev | Next >> |