600W Unidirectional TVS Diode, 10V, 19.6V Clamp, SMA, SMT Product overview: SMA6J10A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V, 19.6V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, 19.6V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J10A-TR can be used for catalog matching and distributor lookup.
STMicroelectronics, SMA6J10A-TR
STMicroelectronics, SMA6J10A-TR
STMicroelectronics, SMA6J10A-TR
Manufacturer: STMicroelectronics
Win Source Part Number: 1251206-SMA6J10A-TR
Series: SMA6J, TRANSIL
Packaging: Reel - TR
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Current - Peak Pulse (10/1000μs): 184A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMA6J10A
Categories: Circuit Protection
Minimum Breakdown Voltage: 11.1V
Manufacturer Homepage: www.st.com
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 19.6V
Alternative Parts (Cross-Reference): P4SMA10A TR13 Tin/Lead; P4SMA10A; P4SMA10A TR13;
Introduction Date: February 21, 2007
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
19.6V Clamp 184A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 10VWM 19.6VC SMA
TVS Diodes / ESD Suppressors HJ Temp Transil
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J10A-TR | 1906781 | 1907688P | 1251206-SMA6J10A-TR | 497-5915-6-ND | SMA6J10A-TR | SMA6J10A-TR |
| Product Name | 600W 10V 19.6V TVS Protection Diode | Zener Diodes | Zener Diodes | TVS - TVS - Diodes - SMA6J10A-TR | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Do-214ac (sma) | DO-214AC (SMA); SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |