STMicroelectronics SMA6F14AY TVS Diode
STMicroelectronics SMA6F14AY TVS Diode
STMicroelectronics SMA6F14AY TVS Diode
23.1V Clamp 26A Ipp Tvs Diode Surface Mount SMAflat
23.1V Clamp 26A Ipp Tvs Diode Surface Mount SMAflat
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 14VWM 23.1VC SMAFLAT
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1924336P | 1923883 | 497-18441-1-ND | SMA6F14AY | SMA6F14AY |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | ||
| Direction | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | SMA Flat | Sma flat | SMA; DO-221AC, SMA Flat Leads | SMA-Flat-2 | SMA; SMAflat |
| Pin Count | 2 | 2 |