600 W, 24 V TVS in SMA Flat Product overview: SMA6F24A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W, 24 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, 24 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F24A can be used for catalog matching and distributor lookup.
38.9V Clamp 16A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, 600W, 24V, UNIDIR, DO-221AC; Product Range:SMA6F Transil Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE 24VWM 38.9VC SMAFLAT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6F24A | 497-18269-2-ND | 94AC2150 | SMA6F24A | SMA6F24A |
| Product Name | 600 W 24 V TVS Protection Diode | TVS Diodes | Tvs Diode, 600W, 24V, Unidir, Do-221Ac; Product Range Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221AC | DO-214AC-2 (SMA) | SMA; SMAflat | |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 38.9 volts | 38.9 volts | 38.9 volts |