The SMA6J26A is a Transient Voltage Suppressor (TVS) diode designed for surge and electrostatic discharge (ESD) protection applications. It features a standoff voltage range of 28.9 to 31.9 volts and can handle a peak pulse power dissipation of 600 watts. This device is compliant with RoHS and AEC-Q101 standards, making it suitable for automotive applications. The SMA6J26A operates within an ambient temperature range of -55°C to +150°C and is packaged in a surface mount DO-214AC (SMA) format, facilitating easy handling with standard pick and place equipment. It is capable of responding to voltage transients in less than 1.0 picosecond, ensuring effective protection for sensitive electronic components. The diode is available in tape and reel packaging, with a quantity of 5,000 units per reel.
TVS DIODE 26VWM 42.1VC DO214AC Product overview: SMA6J26A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J26A can be used for catalog matching and distributor lookup.
42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Manufacturer: Bourns Inc.
Win Source Part Number: 895577-SMA6J26A
Series: SMA6J
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: 42.1V Clamp 14.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIO TVS VWM 26V 600W UNIDIR SMA
TVS DIODE 26VWM 42.1VC DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J26A | 118-SMA6J26ATR-ND | 895577-SMA6J26A | 33AH9436 | SMA6J26A |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SMA6J26A | Dio Tvs Vwm 26V 600W Unidir Sma Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |