24.4V Clamp 25.1A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 15VWM 24.4VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
TVS DIODE, 600W, 15V, UNIDIR, DO-221AC; Product Range:SMA6F Transil Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18294-2-ND | SMA6F15A | SMA6F15A | 99AC0546 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 600W, 15V, Unidir, Do-221Ac; Product Range Stmicroelectronics |
| Configuration | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | SMA-2 | DO-221AC |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | |
| VBR | 16.7 volts | 16.7 volts |