TVS DIODE 45VWM 72.3VC DO221AC
TVS DIODE 45VWM 72.3VC DO221AC
TVS DIODE 45VWM 72.3VC DO221AC
TVS DIODE, UNIDIRECTIONAL, 93.9V, 4KW ROHS COMPLIANT: YES
600W,45V 5%,UNIDIR,SLIM SMA TVS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SMA6F45A-M3/HCT-ND | 2330939 | 74AJ2154 | SMA6F45A-M3/H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidirectional, 93.9V, 4Kw Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | DO-221 | SMA; DO-221AC (SlimSMA) | |
| Peak Pulse Power | 600 watts | 600 watts | ||
| VC | 72.3 volts | 72.3 volts | ||
| VBR | 50 volts | 50 volts |