Littelfuse, Inc. Surface Mount 600W SMA6J12CA

Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet
Description
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount 600W - SMA6J12CA - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount 600W
SMA6J12CA
Surface Mount 600W SMA6J12CA
600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT

Supplier's Site Datasheet
TVS Diodes - 18-SMA6J12CACT-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMA6J12CADKR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 18-SMA6J12CATR-ND - DigiKey
Thief River Falls, MN, United States
19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-SMA6J12CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6J12CA
TVS Protection Diode 144-SMA6J12CA
Trans Voltage Suppressor Diode, Product overview: SMA6J12CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J12CA can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: SMA6J12CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J12CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SMA6J12CA - 895565-SMA6J12CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMA6J12CA
895565-SMA6J12CA
TVS - TVS - Diodes - SMA6J12CA 895565-SMA6J12CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 895565-SMA6J12CA Series: SMA6J Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks HTSUS: 8541.10.0080 Other Part Number: SMA6J12CA-ND, -SMA6J12CA, 18-SMA6J12CADKR, 18-SMA6J12CACT, 18-SMA6J12CATR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 895565-SMA6J12CA
Series: SMA6J
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 19.9V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
Other Part Number: SMA6J12CA-ND, -SMA6J12CA, 18-SMA6J12CADKR, 18-SMA6J12CACT, 18-SMA6J12CATR

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6J12CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6J12CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6J12CA
TVS DIODE 12VWM 19.9VC DO214 TR

TVS DIODE 12VWM 19.9VC DO214 TR

Supplier's Site
Tvs Diode, Bidir, 12V, Do-214Ac Rohs Compliant Littelfuse - 67AH3233 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 12V, Do-214Ac Rohs Compliant Littelfuse
67AH3233
Tvs Diode, Bidir, 12V, Do-214Ac Rohs Compliant Littelfuse 67AH3233
TVS DIODE, BIDIR, 12V, DO-214AC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 12V, DO-214AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMA6J12CA 18-SMA6J12CACT-ND 144-SMA6J12CA 895565-SMA6J12CA SMA6J12CA 67AH3233
Product Name Surface Mount 600W TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SMA6J12CA Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 12V, Do-214Ac Rohs Compliant Littelfuse
RoHS Compliant RoHS RoHS RoHS
VC 19.9 volts 19.9 volts 19.9 volts
VBR 13.3 to 14.7 volts 13.3 volts 13.3 volts
Configuration Single Single
Unlock Full Specs
to access all available technical data