600W Surface Mount Transient Voltage Suppressors in SMA Package The SMA6J series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Low profile package Same power as standard SMB devices (600 W) For surface mounted applications to optimize board space 600 W peak pulse power capability at 10x1000µs waveform, repetition rate (duty cycle): 0.01 % Low inductance, excellent clamping capability Fast response time:typically less than 1.0ns from 0 Volts to VBR min Typical IR less than 1µA above 12V Built-in strain relief Glass passivated junction High temperature soldering: 260°C/10 s at terminals Typical maximum temperature coefficient ΔVBR = 0.1% x VBR@25°C x ΔT
Manufacturer: Littelfuse Inc.
Win Source Part Number: 895564-SMA6J10CA
Series: SMA6J
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 17V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
HTSUS: 8541.10.0080
17V Clamp 37A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 10VWM 17VC DO214AC
TVS DIODE 10VWM 17VC DO214AC
| Littelfuse, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMA6J10CA | 895564-SMA6J10CA | 18-SMA6J10CATR-ND |
| Product Name | Surface Mount 600W | TVS - TVS - Diodes - SMA6J10CA | TVS Diodes |
| VC | 17 volts | 17 volts | |
| VBR | 11.1 to 12.3 volts | 11.1 volts | |
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |