27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.7V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Transil 600W 15V Unidir. Temp.175C SMA
Transil 600W 15V Unidir. Temp.175C SMA
Transil 600W 15V Unidir. Temp.175C SMA
Manufacturer: STMicroelectronics
Win Source Part Number: 1097331-SMA6J15A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 15V
Minimum Breakdown Voltage: 16.7V
Max Clamping Voltage: 27.7V
Peak Pulse Current(Ippm): 123A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
600W TVS Diode, 15V, SMA, Unidirectional, 600W Peak Pulse Power Product overview: SMA6J15A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J15A-TR can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors HJ Temp Transil
TVS DIODE 15VWM 27.7VC SMA
TVS DIODE, 600W, 15V, UNIDIR, SMD; Product Range:Transil SMA6J Series; TVS Polarity:Unidirectio
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-5921-2-ND | 8805370 | 8805370P | 1097331-SMA6J15A-TR | 144-SMA6J15A-TR | SMA6J15A-TR | SMA6J15A-TR | 50P8657 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMA6J15A-TR | 600W 15V TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 15V, Unidir, Smd; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Do-214ac (sma) | SMA; DO-214AC (SMA) | SMA; SMA (DO-214AC) | Tape and Reel | DO-214AC-2 (SMA) | SMA; SMA (DO-214AC) | SMD |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||||
| VC | 27.7 volts | 27.7 volts | 27.7 volts | |||||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts | 18.5 volts |