Vishay Intertechnology, Inc. 600W 16V TVS Protection Diode SMA6F16A-M3/6B

Description
TVS Diodes / ESD Suppressors 600W 16V 5% Uni Low Profile Product overview: SMA6F16A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F16A-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diodes / ESD Suppressors 600W 16V 5% Uni Low Profile Product overview: SMA6F16A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F16A-M3/6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 16V TVS Protection Diode - 144-SMA6F16A-M3/6B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 16V TVS Protection Diode
144-SMA6F16A-M3/6B
600W 16V TVS Protection Diode 144-SMA6F16A-M3/6B
TVS Diodes / ESD Suppressors 600W 16V 5% Uni Low Profile Product overview: SMA6F16A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F16A-M3/6B can be used for catalog matching and distributor lookup.

TVS Diodes / ESD Suppressors 600W 16V 5% Uni Low Profile Product overview: SMA6F16A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 16V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 16V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F16A-M3/6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMA6F16A-M3/6B-ND - DigiKey
Thief River Falls, MN, United States
29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

29.5V Clamp 119A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1295288-SMA6F16A-M3/6B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1295288-SMA6F16A-M3/6B
Circuit Protection - TVS - Diodes 1295288-SMA6F16A-M3/6B
Win Source Part Number: 1295288-SMA6F16A-M3/ 6B Category: Circuit Protection>TVS - Diodes Series: TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 14,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 16V Voltage - Breakdown (Min): 17.8V Voltage - Clamping (Max) @ Ipp: 29.5V Power - Peak Pulse: 4000W (4kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 119A (8/20µs) Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SlimSMA) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SMA6F16

Win Source Part Number: 1295288-SMA6F16A-M3/6B
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 14,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 16V
Voltage - Breakdown (Min): 17.8V
Voltage - Clamping (Max) @ Ipp: 29.5V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 119A (8/20µs)
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6F16

Buy Now Datasheet
Diode, Tvs, 4Kw, 16V, Unidir, Do-221Ac; Tvs Polarity Vishay - 93T1127 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 4Kw, 16V, Unidir, Do-221Ac; Tvs Polarity Vishay
93T1127
Diode, Tvs, 4Kw, 16V, Unidir, Do-221Ac; Tvs Polarity Vishay 93T1127
DIODE, TVS, 4KW, 16V, UNIDIR, DO-221AC; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:16V; Clamping Voltage Max:29.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, TVS, 4KW, 16V, UNIDIR, DO-221AC; TVS Polarity:Unidirectional; Reverse Standoff Voltage:16V; Clamping Voltage Max:29.5V; Diode Case Style:DO-221AC; No. of Pins:2Pins; Minimum Breakdown Voltage:17.8V; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F16A-M3/6B - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F16A-M3/6B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F16A-M3/6B
TVS DIODE 16VWM 29.5VC DO221AC

TVS DIODE 16VWM 29.5VC DO221AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMA6F16A-M3/6B SMA6F16A-M3/6B-ND 1295288-SMA6F16A-M3/6B 93T1127 SMA6F16A-M3/6B
Product Name 600W 16V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Diode, Tvs, 4Kw, 16V, Unidir, Do-221Ac; Tvs Polarity Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads DO-221AC SMA; DO-221AC (SlimSMA)
Peak Pulse Power 4000 watts 4000 watts 4000 watts 4000 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data