600W, 36V, AUTOMOTIVE, BIDIRECTI
600W, 36V, AUTOMOTIVE, BIDIRECTI
600W, 36V, AUTOMOTIVE, BIDIRECTI
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-SMA6F36CAHCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 58.4 volts |