38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 353-SMA6J24AFL-TPDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-221AC, SMA Flat Leads |
| Peak Pulse Power | 600 watts |
| VC | 38.9 volts |