35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMAflat
35.5V Clamp 17.7A Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE 22VWM 35.5VC SMAFLAT
TVS Diodes / ESD Suppressors DFD PROTECTION
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-18446-2-ND | 1924736 | 1925142P | SMA6F22AY | SMA6F22AY |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | ||
| Package | SMA; DO-221AC, SMA Flat Leads | Sma flat | SMA Flat | SMA; SMAflat | SMA-Flat-2 |
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 35.5 volts | 35.5 volts | |||
| VBR | 24.4 volts | 24.4 volts |