Win Source Part Number: 1295057-SMA6F5.0A-M3
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 14,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 13.4V
Power - Peak Pulse: 4000W (4kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 298A (8/20µs)
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SlimSMA)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SMA6F5.0
Trans Voltage Suppressor Diode, 600W, 5V V(RWM), Unidirectional, 1 Element, Silicon, DO-221AC, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SLIMSMA, 2 PIN Product overview: SMA6F5.0A-M3/6B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F5.0A-M3/6B can be used for catalog matching and distributor lookup.
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount DO-221AC (SlimSMA)
TVS DIODE 5VWM 13.4VC DO221AC
DIODE, TVS, 4KW, 5V, UNIDIR, DO-221AC; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1295057-SMA6F5.0A-M3/6B | 144-SMA6F5.0A-M3/6B | SMA6F5.0A-M3/6B-ND | SMA6F5.0A-M3/6B | 93T1139 |
| Product Name | Circuit Protection - TVS - Diodes | 600W 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 4Kw, 5V, Unidir, Do-221Ac; Tvs Polarity Vishay |
| Package | DO-221AC, SMA Flat Leads | Tape and Reel | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC (SlimSMA) | DO-221AC |
| Peak Pulse Power | 4000 watts | 4000 watts | 4000 watts | 4000 watts | |
| VC | 13.4 volts | 13.4 volts | 13.4 volts | ||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts | 6.4 volts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |