Manufacturer: STMicroelectronics
Win Source Part Number: 1097333-SMA6J170A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 292V
Peak Pulse Current(Ippm): 11.3A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
292V Clamp 11.3A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W TVS Diode, 170V, SMA, Unidirectional, 60A Surge Product overview: SMA6J170A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 170V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 170V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J170A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 170VWM 292VC SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097333-SMA6J170A-TR | 497-7443-2-ND | 144-SMA6J170A-TR | SMA6J170A-TR |
| Product Name | TVS - TVS - Diodes - SMA6J170A-TR | TVS Diodes | 600W 170V 60A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) |
| VWM | 170 volts | |||
| IPPM | 11.3 amps | |||
| VC | 292 volts | 292 volts | 292 volts | |
| VBR | 189 volts | 189 volts | 189 volts |