Micro Commercial Components Corp. TVS Diodes SMA6F5.0A-TP

Description
9.2V Clamp 68A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet
Description
9.2V Clamp 68A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 353-SMA6F5.0A-TPTR-ND - DigiKey
Thief River Falls, MN, United States
9.2V Clamp 68A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)

9.2V Clamp 68A Ipp Tvs Diode Surface Mount DO-221AC (SMA-FL)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1299663-SMA6F5.0A-TP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1299663-SMA6F5.0A-TP
Circuit Protection - TVS - Diodes 1299663-SMA6F5.0A-TP
Win Source Part Number: 1299663-SMA6F5.0A-TP Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 6.4V Voltage - Clamping (Max) @ Ipp: 9.2V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 68A Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: DO-221AC (SMA-FL) Temperature Range - Operating: -55°C ~ 175°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Micro Commercial Co Other Names: 353-SMA6F5.0A-TPCT,S MA6F5.0A-TPMSCT,-114 2-SMA6F5.0A-TPDKR,SM A6F5.0A-TPMSTR,SMA6F 5.0A-TPMSDKR,SMA6F5. 0A-TPMSCT,-1142-SMA6 F5.0A-TPTR,SMA6F5.0A -TPMSDKR,Q8625915,35 3-SMA6F5.0A-TPTR,SMA 6F5.0A-TPMSTR,-1142- SMA6F5.0A-TPCT,SMA6F 5.0A-TPMSTRL,353-SMA 6F5.0A-TPDKR,SMA6F50 ATP Base Product Number: SMA6F5.0 Product Status: Last Time Buy

Win Source Part Number: 1299663-SMA6F5.0A-TP
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 6.4V
Voltage - Clamping (Max) @ Ipp: 9.2V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 68A
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: DO-221AC (SMA-FL)
Temperature Range - Operating: -55°C ~ 175°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Micro Commercial Co
Other Names: 353-SMA6F5.0A-TPCT,SMA6F5.0A-TPMSCT,-1142-SMA6F5.0A-TPDKR,SMA6F5.0A-TPMSTR,SMA6F5.0A-TPMSDKR,SMA6F5.0A-TPMSCT,-1142-SMA6F5.0A-TPTR,SMA6F5.0A-TPMSDKR,Q8625915,353-SMA6F5.0A-TPTR,SMA6F5.0A-TPMSTR,-1142-SMA6F5.0A-TPCT,SMA6F5.0A-TPMSTRL,353-SMA6F5.0A-TPDKR,SMA6F50ATP
Base Product Number: SMA6F5.0
Product Status: Last Time Buy

Buy Now Datasheet
TVS Protection Diode - 144-SMA6F5.0A-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SMA6F5.0A-TP
TVS Protection Diode 144-SMA6F5.0A-TP
TVS DIODE 5VWM 9.2VC DO221AC Product overview: SMA6F5.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F5.0A-TP can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 9.2VC DO221AC Product overview: SMA6F5.0A-TP from Micro Commercial Components (MCC) is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F5.0A-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMA6F5.0A-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMA6F5.0A-TP
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMA6F5.0A-TP
TVS DIODE 5VWM 9.2VC DO221AC

TVS DIODE 5VWM 9.2VC DO221AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 353-SMA6F5.0A-TPTR-ND 1299663-SMA6F5.0A-TP 144-SMA6F5.0A-TP SMA6F5.0A-TP
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package SMA; DO-221AC, SMA Flat Leads DO-221AC, SMA Flat Leads Tape & Reel (TR) SMA; DO-221AC (SMA-FL)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 9.2 volts 9.2 volts 9.2 volts
Unlock Full Specs
to access all available technical data