13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
5V Unidirectional TVS Diode, 600W, DO-221AC, SMT Product overview: SMA6F5.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6F5.0A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 13.4VC SMAFLAT
Transient Voltage Suppressor, Unidirectional, 5 V, DO-221AC, 2, 6.4 V RoHS Compliant: Yes
TVS DIODE 5VWM 13.4VC SMAFLAT
TVS Diodes / ESD Suppressors HJ Temp Transil
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-8760-1-ND | 144-SMA6F5.0A-TR | SMA6F5.0A-TR | 33X1183 | SMA6F5.0A-TR | SMA6F5.0A-TR |
| Product Name | TVS Diodes | 5V 600W TVS Protection Diode | TVS Diodes | Transient Voltage Suppressor, Unidirectional, 5 V, Do-221Ac, 2, 6.4 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||||
| Package | SMA; DO-221AC, SMA Flat Leads | Tape and Reel | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | DO-221AC-2 (SMA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 13.4 volts | 13.4 volts | 13.4 volts | |||
| VBR | 6.4 volts | 6.4 volts | 6.4 volts |